Vishay Precision Group RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K RWR80S1001FS

Description
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K
Request a Quote
Description
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K - RWR80S1001FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K
RWR80S1001FS
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K RWR80S1001FS
RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K

RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K

Supplier's Site
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Vishay - 63C2889 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Vishay
63C2889
Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Vishay 63C2889
WIREWOUND RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 2W, 1%; Resistance:1kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S1001FS 63C2889
Product Name RESISTOR, 1K, 1%, 2W MIL-PRF-39007/8K Wirewound Resistor, 1Kohm, 2W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details