Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1001FRS70

Description
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1001FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001FRS70-ND
Through Hole Resistors RWR80S1001FRS70-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1001FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001FRS70
Wirewound Resistors 3110-RWR80S1001FRS70
EGS-3-80 1K 1% RWR80S1001FR S70

EGS-3-80 1K 1% RWR80S1001FR S70

Supplier's Site Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR80S1001FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80S1001FRS70
RES 1K OHM 2W 1% WW AXIAL RWR80S1001FRS70
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1001FRS70-ND 3110-RWR80S1001FRS70 RWR80S1001FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details