Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1001FRBSL

Description
EGS-3-80 1K 1% RWR80S1001FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1K 1% RWR80S1001FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1001FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001FRBSL
Wirewound Resistors 3110-RWR80S1001FRBSL
EGS-3-80 1K 1% RWR80S1001FR BSL

EGS-3-80 1K 1% RWR80S1001FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1001FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001FRBSL-ND
Through Hole Resistors RWR80S1001FRBSL-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR80S1001FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80S1001FRBSL
RES 1K OHM 2W 1% WW AXIAL RWR80S1001FRBSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1001FRBSL RWR80S1001FRBSL-ND RWR80S1001FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details