Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1001FMS73

Description
EGS-3-80 1K 1% RWR80S1001FM S73
Request a Quote Datasheet
Description
EGS-3-80 1K 1% RWR80S1001FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1001FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001FMS73
Wirewound Resistors 3110-RWR80S1001FMS73
EGS-3-80 1K 1% RWR80S1001FM S73

EGS-3-80 1K 1% RWR80S1001FM S73

Supplier's Site Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR80S1001FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80S1001FMS73
RES 1K OHM 2W 1% WW AXIAL RWR80S1001FMS73
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1001FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001FMS73-ND
Through Hole Resistors RWR80S1001FMS73-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1001FMS73 RWR80S1001FMS73 RWR80S1001FMS73-ND
Product Name Wirewound Resistors RES 1K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details