Vishay Intertechnology, Inc. RES 1K OHM 2W 0.5% WW AXIAL RWR80S1001DRRSL

Description
RES 1Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 2W 0.5% WW AXIAL - RWR80S1001DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.5% WW AXIAL
RWR80S1001DRRSL
RES 1K OHM 2W 0.5% WW AXIAL RWR80S1001DRRSL
RES 1Kohm 2W 0.5% WW AXIAL

RES 1Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1001DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001DRRSL-ND
Through Hole Resistors RWR80S1001DRRSL-ND
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1001DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001DRRSL
Wirewound Resistors 3110-RWR80S1001DRRSL
EGS-3-80 1K .5% RWR80S1001DR RSL

EGS-3-80 1K .5% RWR80S1001DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1001DRRSL RWR80S1001DRRSL-ND 3110-RWR80S1001DRRSL
Product Name RES 1K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details