Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1001DRBSL

Description
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1001DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001DRBSL-ND
Through Hole Resistors RWR80S1001DRBSL-ND
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1001DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001DRBSL
Wirewound Resistors 3110-RWR80S1001DRBSL
EGS-3-80 1K .5% RWR80S1001DR BSL

EGS-3-80 1K .5% RWR80S1001DR BSL

Supplier's Site Datasheet
RES 1K OHM 2W 0.5% WW AXIAL - RWR80S1001DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.5% WW AXIAL
RWR80S1001DRBSL
RES 1K OHM 2W 0.5% WW AXIAL RWR80S1001DRBSL
RES 1Kohm 2W 0.5% WW AXIAL

RES 1Kohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1001DRBSL-ND 3110-RWR80S1001DRBSL RWR80S1001DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details