Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1001DRB12

Description
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1001DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001DRB12-ND
Through Hole Resistors RWR80S1001DRB12-ND
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 2W 0.5% WW AXIAL - RWR80S1001DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.5% WW AXIAL
RWR80S1001DRB12
RES 1K OHM 2W 0.5% WW AXIAL RWR80S1001DRB12
RES 1Kohm 2W 0.5% WW AXIAL

RES 1Kohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1001DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001DRB12
Wirewound Resistors 3110-RWR80S1001DRB12
EGS-3-80 1K .5% RWR80S1001DR B12

EGS-3-80 1K .5% RWR80S1001DR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1001DRB12-ND RWR80S1001DRB12 3110-RWR80S1001DRB12
Product Name Through Hole Resistors RES 1K OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details