Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1001BSS73

Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1001BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001BSS73-ND
Through Hole Resistors RWR80S1001BSS73-ND
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 2W 0.1% WW AXIAL - RWR80S1001BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.1% WW AXIAL
RWR80S1001BSS73
RES 1K OHM 2W 0.1% WW AXIAL RWR80S1001BSS73
RES 1Kohm 2W 0.1% WW AXIAL

RES 1Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1001BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001BSS73
Wirewound Resistors 3110-RWR80S1001BSS73
EGS-3-80 1K .1% RWR80S1001BS S73

EGS-3-80 1K .1% RWR80S1001BS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1001BSS73-ND RWR80S1001BSS73 3110-RWR80S1001BSS73
Product Name Through Hole Resistors RES 1K OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details