Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1001BRS73

Description
EGS-3-80 1K .1% RWR80S1001BR S73
Request a Quote Datasheet
Description
EGS-3-80 1K .1% RWR80S1001BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1001BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001BRS73
Wirewound Resistors 3110-RWR80S1001BRS73
EGS-3-80 1K .1% RWR80S1001BR S73

EGS-3-80 1K .1% RWR80S1001BR S73

Supplier's Site Datasheet
RES 1K OHM 2W 0.1% WW AXIAL - RWR80S1001BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.1% WW AXIAL
RWR80S1001BRS73
RES 1K OHM 2W 0.1% WW AXIAL RWR80S1001BRS73
RES 1Kohm 2W 0.1% WW AXIAL

RES 1Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1001BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001BRS73-ND
Through Hole Resistors RWR80S1001BRS73-ND
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1001BRS73 RWR80S1001BRS73 RWR80S1001BRS73-ND
Product Name Wirewound Resistors RES 1K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details