Vishay Intertechnology, Inc. RES 1K OHM 2W 0.1% WW AXIAL RWR80S1001BRB12

Description
RES 1Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 2W 0.1% WW AXIAL - RWR80S1001BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 0.1% WW AXIAL
RWR80S1001BRB12
RES 1K OHM 2W 0.1% WW AXIAL RWR80S1001BRB12
RES 1Kohm 2W 0.1% WW AXIAL

RES 1Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1001BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1001BRB12-ND
Through Hole Resistors RWR80S1001BRB12-ND
1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1001BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1001BRB12
Wirewound Resistors 3110-RWR80S1001BRB12
EGS-3-80 1K .1% RWR80S1001BR B12

EGS-3-80 1K .1% RWR80S1001BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1001BRB12 RWR80S1001BRB12-ND 3110-RWR80S1001BRB12
Product Name RES 1K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details