Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1000FSS73

Description
EGS-3-80 100 1% RWR80S1000FS S73
Request a Quote Datasheet
Description
EGS-3-80 100 1% RWR80S1000FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1000FSS73
Wirewound Resistors 3110-RWR80S1000FSS73
EGS-3-80 100 1% RWR80S1000FS S73

EGS-3-80 100 1% RWR80S1000FS S73

Supplier's Site Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR80S1000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR80S1000FSS73
RES 100 OHM 2W 1% WW AXIAL RWR80S1000FSS73
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1000FSS73-ND
Through Hole Resistors RWR80S1000FSS73-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C2871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C2871
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C2871
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S1000FSS73 RWR80S1000FSS73 RWR80S1000FSS73-ND 63C2871
Product Name Wirewound Resistors RES 100 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details