Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1000FRBSL

Description
EGS-3-80 100 1% RWR80S1000FR BSL
Request a Quote Datasheet
Description
EGS-3-80 100 1% RWR80S1000FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1000FRBSL
Wirewound Resistors 3110-RWR80S1000FRBSL
EGS-3-80 100 1% RWR80S1000FR BSL

EGS-3-80 100 1% RWR80S1000FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1000FRBSL-ND
Through Hole Resistors RWR80S1000FRBSL-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR80S1000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR80S1000FRBSL
RES 100 OHM 2W 1% WW AXIAL RWR80S1000FRBSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1000FRBSL RWR80S1000FRBSL-ND RWR80S1000FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details