EGS-3-80 100 1% RWR80S1000FM S73
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 100ohm 2W 1% WW AXIAL
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S1000FMS73 | RWR80S1000FMS73-ND | RWR80S1000FMS73 | 63C2859 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 100 OHM 2W 1% WW AXIAL | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |