Vishay Intertechnology, Inc. RES 100 OHM 2W 0.1% WW AXIAL RWR80S1000BSB12

Description
RES 100ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 0.1% WW AXIAL - RWR80S1000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 0.1% WW AXIAL
RWR80S1000BSB12
RES 100 OHM 2W 0.1% WW AXIAL RWR80S1000BSB12
RES 100ohm 2W 0.1% WW AXIAL

RES 100ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1000BSB12-ND
Through Hole Resistors RWR80S1000BSB12-ND
100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1000BSB12
Wirewound Resistors 3110-RWR80S1000BSB12
EGS-3-80 100 .1% RWR80S1000BS B12

EGS-3-80 100 .1% RWR80S1000BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1000BSB12 RWR80S1000BSB12-ND 3110-RWR80S1000BSB12
Product Name RES 100 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers