Vishay Intertechnology, Inc. RES 0.953 OHM 2W 1% WW AXIAL RWR80NR953FSBSL

Description
RES 0.953ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.953ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 2W 1% WW AXIAL - RWR80NR953FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 2W 1% WW AXIAL
RWR80NR953FSBSL
RES 0.953 OHM 2W 1% WW AXIAL RWR80NR953FSBSL
RES 0.953ohm 2W 1% WW AXIAL

RES 0.953ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR953FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR953FSBSL-ND
Through Hole Resistors RWR80NR953FSBSL-ND
953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR953FSBSL RWR80NR953FSBSL-ND
Product Name RES 0.953 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9530 ohms 0.9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers