Vishay Intertechnology, Inc. RES 0.909 OHM 2W 1% WW AXIAL RWR80NR909FSRSL

Description
RES 0.909ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 2W 1% WW AXIAL - RWR80NR909FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 2W 1% WW AXIAL
RWR80NR909FSRSL
RES 0.909 OHM 2W 1% WW AXIAL RWR80NR909FSRSL
RES 0.909ohm 2W 1% WW AXIAL

RES 0.909ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR909FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR909FSRSL-ND
Through Hole Resistors RWR80NR909FSRSL-ND
909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR909FSRSL RWR80NR909FSRSL-ND
Product Name RES 0.909 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details