Vishay Intertechnology, Inc. RES 0.806 OHM 2W 1% WW AXIAL RWR80NR806FRBSL

Description
RES 0.806ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 2W 1% WW AXIAL - RWR80NR806FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 2W 1% WW AXIAL
RWR80NR806FRBSL
RES 0.806 OHM 2W 1% WW AXIAL RWR80NR806FRBSL
RES 0.806ohm 2W 1% WW AXIAL

RES 0.806ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR806FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR806FRBSL-ND
Through Hole Resistors RWR80NR806FRBSL-ND
806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR806FRBSL RWR80NR806FRBSL-ND
Product Name RES 0.806 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details