Vishay Intertechnology, Inc. RES 0.649 OHM 2W 0.1% WW AXIAL RWR80NR649BRS73

Description
RES 0.649ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 2W 0.1% WW AXIAL - RWR80NR649BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 0.1% WW AXIAL
RWR80NR649BRS73
RES 0.649 OHM 2W 0.1% WW AXIAL RWR80NR649BRS73
RES 0.649ohm 2W 0.1% WW AXIAL

RES 0.649ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR649BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR649BRS73-ND
Through Hole Resistors RWR80NR649BRS73-ND
649 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR649BRS73 RWR80NR649BRS73-ND
Product Name RES 0.649 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details