Vishay Intertechnology, Inc. RES 0.649 OHM 2W 0.1% WW AXIAL RWR80NR649BRBSL

Description
RES 0.649ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 2W 0.1% WW AXIAL - RWR80NR649BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 0.1% WW AXIAL
RWR80NR649BRBSL
RES 0.649 OHM 2W 0.1% WW AXIAL RWR80NR649BRBSL
RES 0.649ohm 2W 0.1% WW AXIAL

RES 0.649ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR649BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR649BRBSL-ND
Through Hole Resistors RWR80NR649BRBSL-ND
649 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR649BRBSL RWR80NR649BRBSL-ND
Product Name RES 0.649 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers