Vishay Intertechnology, Inc. RES 0.6 OHM 2W 1% WW AXIAL RWR80NR600FSB12

Description
RES 0.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.6 OHM 2W 1% WW AXIAL - RWR80NR600FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.6 OHM 2W 1% WW AXIAL
RWR80NR600FSB12
RES 0.6 OHM 2W 1% WW AXIAL RWR80NR600FSB12
RES 0.6ohm 2W 1% WW AXIAL

RES 0.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR600FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR600FSB12-ND
Through Hole Resistors RWR80NR600FSB12-ND
600 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

600 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR600FSB12 RWR80NR600FSB12-ND
Product Name RES 0.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6000 ohms 0.6000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details