Vishay Intertechnology, Inc. RES 0.5 OHM 2W 1% WW AXIAL RWR80NR500FRRSL

Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 2W 1% WW AXIAL - RWR80NR500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 1% WW AXIAL
RWR80NR500FRRSL
RES 0.5 OHM 2W 1% WW AXIAL RWR80NR500FRRSL
RES 0.5ohm 2W 1% WW AXIAL

RES 0.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR500FRRSL-ND
Through Hole Resistors RWR80NR500FRRSL-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR500FRRSL RWR80NR500FRRSL-ND
Product Name RES 0.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details