Vishay Intertechnology, Inc. RES 0.475 OHM 2W 1% WW AXIAL RWR80NR475FSBSL

Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 2W 1% WW AXIAL - RWR80NR475FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR80NR475FSBSL
RES 0.475 OHM 2W 1% WW AXIAL RWR80NR475FSBSL
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR475FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR475FSBSL-ND
Through Hole Resistors RWR80NR475FSBSL-ND
475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR475FSBSL RWR80NR475FSBSL-ND
Product Name RES 0.475 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers