Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR470DSRSL

Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR470DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR470DSRSL-ND
Through Hole Resistors RWR80NR470DSRSL-ND
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.47 OHM 2W 0.5% WW AXIAL - RWR80NR470DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 2W 0.5% WW AXIAL
RWR80NR470DSRSL
RES 0.47 OHM 2W 0.5% WW AXIAL RWR80NR470DSRSL
RES 0.47ohm 2W 0.5% WW AXIAL

RES 0.47ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR470DSRSL-ND RWR80NR470DSRSL
Product Name Through Hole Resistors RES 0.47 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details