Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR470DSB12

Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR470DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR470DSB12-ND
Through Hole Resistors RWR80NR470DSB12-ND
470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.47 OHM 2W 0.5% WW AXIAL - RWR80NR470DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 2W 0.5% WW AXIAL
RWR80NR470DSB12
RES 0.47 OHM 2W 0.5% WW AXIAL RWR80NR470DSB12
RES 0.47ohm 2W 0.5% WW AXIAL

RES 0.47ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR470DSB12-ND RWR80NR470DSB12
Product Name Through Hole Resistors RES 0.47 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details