Vishay Intertechnology, Inc. RES 0.383 OHM 2W 1% WW AXIAL RWR80NR383FSRSL

Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 2W 1% WW AXIAL - RWR80NR383FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 2W 1% WW AXIAL
RWR80NR383FSRSL
RES 0.383 OHM 2W 1% WW AXIAL RWR80NR383FSRSL
RES 0.383ohm 2W 1% WW AXIAL

RES 0.383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR383FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR383FSRSL-ND
Through Hole Resistors RWR80NR383FSRSL-ND
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR383FSRSL RWR80NR383FSRSL-ND
Product Name RES 0.383 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details