Vishay Intertechnology, Inc. RES 0.383 OHM 2W 1% WW AXIAL RWR80NR383FSB12

Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 2W 1% WW AXIAL - RWR80NR383FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 2W 1% WW AXIAL
RWR80NR383FSB12
RES 0.383 OHM 2W 1% WW AXIAL RWR80NR383FSB12
RES 0.383ohm 2W 1% WW AXIAL

RES 0.383ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR383FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR383FSB12-ND
Through Hole Resistors RWR80NR383FSB12-ND
383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR383FSB12 RWR80NR383FSB12-ND
Product Name RES 0.383 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details