Vishay Intertechnology, Inc. RES 0.332 OHM 2W 1% WW AXIAL RWR80NR332FSRSL

Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 2W 1% WW AXIAL - RWR80NR332FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 2W 1% WW AXIAL
RWR80NR332FSRSL
RES 0.332 OHM 2W 1% WW AXIAL RWR80NR332FSRSL
RES 0.332ohm 2W 1% WW AXIAL

RES 0.332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR332FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR332FSRSL-ND
Through Hole Resistors RWR80NR332FSRSL-ND
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR332FSRSL RWR80NR332FSRSL-ND
Product Name RES 0.332 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers