Vishay Intertechnology, Inc. RES 0.332 OHM 2W 1% WW AXIAL RWR80NR332FSB12

Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 2W 1% WW AXIAL - RWR80NR332FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 2W 1% WW AXIAL
RWR80NR332FSB12
RES 0.332 OHM 2W 1% WW AXIAL RWR80NR332FSB12
RES 0.332ohm 2W 1% WW AXIAL

RES 0.332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR332FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR332FSB12-ND
Through Hole Resistors RWR80NR332FSB12-ND
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR332FSB12 RWR80NR332FSB12-ND
Product Name RES 0.332 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details