RES 0.332ohm 2W 1% WW AXIAL
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR80NR332FRS73 | RWR80NR332FRS73-ND |
| Product Name | RES 0.332 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 0.3320 ohms | 0.3320 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts |
| Configuration | Single Resistor |