Vishay Intertechnology, Inc. RES 0.301 OHM 2W 1% WW AXIAL RWR80NR301FRB12

Description
RES 0.301ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 2W 1% WW AXIAL - RWR80NR301FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR80NR301FRB12
RES 0.301 OHM 2W 1% WW AXIAL RWR80NR301FRB12
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR301FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR301FRB12-ND
Through Hole Resistors RWR80NR301FRB12-ND
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR301FRB12 RWR80NR301FRB12-ND
Product Name RES 0.301 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details