Vishay Intertechnology, Inc. RES 0.28 OHM 2W 1% WW AXIAL RWR80NR280FSRSL

Description
RES 0.28ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.28ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.28 OHM 2W 1% WW AXIAL - RWR80NR280FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 2W 1% WW AXIAL
RWR80NR280FSRSL
RES 0.28 OHM 2W 1% WW AXIAL RWR80NR280FSRSL
RES 0.28ohm 2W 1% WW AXIAL

RES 0.28ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR280FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR280FSRSL-ND
Through Hole Resistors RWR80NR280FSRSL-ND
280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR280FSRSL RWR80NR280FSRSL-ND
Product Name RES 0.28 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details