Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR258DSS73

Description
258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR258DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR258DSS73-ND
Through Hole Resistors RWR80NR258DSS73-ND
258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

258 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.258 OHM 2W 0.5% WW AXIAL - RWR80NR258DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.258 OHM 2W 0.5% WW AXIAL
RWR80NR258DSS73
RES 0.258 OHM 2W 0.5% WW AXIAL RWR80NR258DSS73
RES 0.258ohm 2W 0.5% WW AXIAL

RES 0.258ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR258DSS73-ND RWR80NR258DSS73
Product Name Through Hole Resistors RES 0.258 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2580 ohms 0.2580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details