Vishay Intertechnology, Inc. RES 0.25 OHM 2W 0.5% WW AXIAL RWR80NR250DSRSL

Description
RES 0.25ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.25ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.25 OHM 2W 0.5% WW AXIAL - RWR80NR250DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 2W 0.5% WW AXIAL
RWR80NR250DSRSL
RES 0.25 OHM 2W 0.5% WW AXIAL RWR80NR250DSRSL
RES 0.25ohm 2W 0.5% WW AXIAL

RES 0.25ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR250DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR250DSRSL-ND
Through Hole Resistors RWR80NR250DSRSL-ND
250 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR250DSRSL RWR80NR250DSRSL-ND
Product Name RES 0.25 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers