Vishay Intertechnology, Inc. RES 0.221 OHM 2W 1% WW AXIAL RWR80NR221FRB12

Description
RES 0.221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 2W 1% WW AXIAL - RWR80NR221FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 2W 1% WW AXIAL
RWR80NR221FRB12
RES 0.221 OHM 2W 1% WW AXIAL RWR80NR221FRB12
RES 0.221ohm 2W 1% WW AXIAL

RES 0.221ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR221FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR221FRB12-ND
Through Hole Resistors RWR80NR221FRB12-ND
221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR221FRB12 RWR80NR221FRB12-ND
Product Name RES 0.221 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details