Vishay Intertechnology, Inc. RES 0.215 OHM 2W 1% WW AXIAL RWR80NR215FSB12

Description
RES 0.215ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.215ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.215 OHM 2W 1% WW AXIAL - RWR80NR215FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 2W 1% WW AXIAL
RWR80NR215FSB12
RES 0.215 OHM 2W 1% WW AXIAL RWR80NR215FSB12
RES 0.215ohm 2W 1% WW AXIAL

RES 0.215ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR215FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR215FSB12-ND
Through Hole Resistors RWR80NR215FSB12-ND
215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR215FSB12 RWR80NR215FSB12-ND
Product Name RES 0.215 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details