Vishay Intertechnology, Inc. RES 0.205 OHM 2W 1% WW AXIAL RWR80NR205FRRSL

Description
RES 0.205ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.205ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.205 OHM 2W 1% WW AXIAL - RWR80NR205FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.205 OHM 2W 1% WW AXIAL
RWR80NR205FRRSL
RES 0.205 OHM 2W 1% WW AXIAL RWR80NR205FRRSL
RES 0.205ohm 2W 1% WW AXIAL

RES 0.205ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR205FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR205FRRSL-ND
Through Hole Resistors RWR80NR205FRRSL-ND
205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR205FRRSL RWR80NR205FRRSL-ND
Product Name RES 0.205 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2050 ohms 0.2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details