Vishay Intertechnology, Inc. RES 0.149 OHM 2W 1% WW AXIAL RWR80NR149FRB12

Description
RES 0.149ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.149ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.149 OHM 2W 1% WW AXIAL - RWR80NR149FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.149 OHM 2W 1% WW AXIAL
RWR80NR149FRB12
RES 0.149 OHM 2W 1% WW AXIAL RWR80NR149FRB12
RES 0.149ohm 2W 1% WW AXIAL

RES 0.149ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR149FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR149FRB12-ND
Through Hole Resistors RWR80NR149FRB12-ND
149 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

149 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR149FRB12 RWR80NR149FRB12-ND
Product Name RES 0.149 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1490 ohms 0.1490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers