Vishay Intertechnology, Inc. RES 0.147 OHM 2W 1% WW AXIAL RWR80NR147FRB12

Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 2W 1% WW AXIAL - RWR80NR147FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 1% WW AXIAL
RWR80NR147FRB12
RES 0.147 OHM 2W 1% WW AXIAL RWR80NR147FRB12
RES 0.147ohm 2W 1% WW AXIAL

RES 0.147ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR147FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR147FRB12-ND
Through Hole Resistors RWR80NR147FRB12-ND
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR147FRB12 RWR80NR147FRB12-ND
Product Name RES 0.147 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details