Vishay Intertechnology, Inc. RES 0.124 OHM 2W 0.5% WW AXIAL RWR80NR124DSRSL

Description
RES 0.124ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.124ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 2W 0.5% WW AXIAL - RWR80NR124DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 2W 0.5% WW AXIAL
RWR80NR124DSRSL
RES 0.124 OHM 2W 0.5% WW AXIAL RWR80NR124DSRSL
RES 0.124ohm 2W 0.5% WW AXIAL

RES 0.124ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR124DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR124DSRSL-ND
Through Hole Resistors RWR80NR124DSRSL-ND
124 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR124DSRSL RWR80NR124DSRSL-ND
Product Name RES 0.124 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1240 ohms 0.1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers