Vishay Intertechnology, Inc. RES 0.124 OHM 2W 0.5% WW AXIAL RWR80NR124DSBSL

Description
RES 0.124ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.124ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.124 OHM 2W 0.5% WW AXIAL - RWR80NR124DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.124 OHM 2W 0.5% WW AXIAL
RWR80NR124DSBSL
RES 0.124 OHM 2W 0.5% WW AXIAL RWR80NR124DSBSL
RES 0.124ohm 2W 0.5% WW AXIAL

RES 0.124ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR124DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR124DSBSL-ND
Through Hole Resistors RWR80NR124DSBSL-ND
124 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

124 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR124DSBSL RWR80NR124DSBSL-ND
Product Name RES 0.124 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1240 ohms 0.1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details