Vishay Intertechnology, Inc. RES 0.12 OHM 2W 1% WW AXIAL RWR80NR120FMB12

Description
RES 0.12ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.12ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 2W 1% WW AXIAL - RWR80NR120FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 2W 1% WW AXIAL
RWR80NR120FMB12
RES 0.12 OHM 2W 1% WW AXIAL RWR80NR120FMB12
RES 0.12ohm 2W 1% WW AXIAL

RES 0.12ohm 2W 1% WW AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1075922-RWR80NR120FMB12
Resistors - Through Hole Resistors 1075922-RWR80NR120FMB12
Win Source Part Number: 1075922-RWR80NR120FM B12 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR80N Features: Military, Moisture Resistant, Non-Inductive Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±650ppm/°C Failure Rate: M (1%) Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 120 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm) Alternative Parts (Cross-Reference): RWR81SR130FSB12; RWR81NR118FSB12; 85FR121; 45FR13; 43FR13E; ALSR05R1300FE12; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR80NR120FMB12-MIL Base Product Number: RWR80 RoHS Status: RoHS non-compliant

Win Source Part Number: 1075922-RWR80NR120FMB12
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR80N
Features: Military, Moisture Resistant, Non-Inductive
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±650ppm/°C
Failure Rate: M (1%)
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 120 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.094" Dia x 0.406" L (2.39mm x 10.31mm)
Alternative Parts (Cross-Reference): RWR81SR130FSB12; RWR81NR118FSB12; 85FR121; 45FR13; 43FR13E; ALSR05R1300FE12;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR80NR120FMB12-MIL
Base Product Number: RWR80
RoHS Status: RoHS non-compliant

Buy Now Datasheet
0.12 OHM 2W Resistor - 53-RWR80NR120FMB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12 OHM 2W Resistor
53-RWR80NR120FMB12
0.12 OHM 2W Resistor 53-RWR80NR120FMB12
RES 0.12 OHM 2W 1% WW AXIAL Product overview: RWR80NR120FMB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80NR120FMB12 can be used for catalog matching and distributor lookup.

RES 0.12 OHM 2W 1% WW AXIAL Product overview: RWR80NR120FMB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR80NR120FMB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RWR80NR120FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR120FMB12-ND
Through Hole Resistors RWR80NR120FMB12-ND
120 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

120 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number RWR80NR120FMB12 1075922-RWR80NR120FMB12 53-RWR80NR120FMB12 RWR80NR120FMB12-ND
Product Name RES 0.12 OHM 2W 1% WW AXIAL Resistors - Through Hole Resistors 0.12 OHM 2W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3AR33JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details