Vishay Intertechnology, Inc. RES 0.11 OHM 2W 1% WW AXIAL RWR80NR110FRBSL

Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.11 OHM 2W 1% WW AXIAL - RWR80NR110FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80NR110FRBSL
RES 0.11 OHM 2W 1% WW AXIAL RWR80NR110FRBSL
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR110FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR110FRBSL-ND
Through Hole Resistors RWR80NR110FRBSL-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR110FRBSL RWR80NR110FRBSL-ND
Product Name RES 0.11 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details