Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR110FRB12

Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR110FRB12-ND
Through Hole Resistors RWR80NR110FRB12-ND
110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.11 OHM 2W 1% WW AXIAL - RWR80NR110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 2W 1% WW AXIAL
RWR80NR110FRB12
RES 0.11 OHM 2W 1% WW AXIAL RWR80NR110FRB12
RES 0.11ohm 2W 1% WW AXIAL

RES 0.11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR110FRB12-ND RWR80NR110FRB12
Product Name Through Hole Resistors RES 0.11 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details