Vishay Precision Group RES 0.1 OHM 2W 1% WW AXIAL RWR80NR100FRBSL

Description
RES 0.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 1% WW AXIAL - RWR80NR100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR80NR100FRBSL
RES 0.1 OHM 2W 1% WW AXIAL RWR80NR100FRBSL
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR100FRBSL-ND
Through Hole Resistors RWR80NR100FRBSL-ND
100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor, 0.1 Ohm, 2W, ±1%; Resistance Vishay - 32P0286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.1 Ohm, 2W, ±1%; Resistance Vishay
32P0286
Resistor, 0.1 Ohm, 2W, ±1%; Resistance Vishay 32P0286
RESISTOR, 0.1 OHM, 2W, ±1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:2.39mm RoHS Compliant: No

RESISTOR, 0.1 OHM, 2W, ±1%; Resistance:0.1ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:2.39mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR80NR100FRBSL RWR80NR100FRBSL-ND 32P0286
Product Name RES 0.1 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor, 0.1 Ohm, 2W, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details