Vishay Intertechnology, Inc. RES 0.1 OHM 2W 0.5% WW AXIAL RWR80NR100DSBSL

Description
RES 0.1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 2W 0.5% WW AXIAL - RWR80NR100DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 0.5% WW AXIAL
RWR80NR100DSBSL
RES 0.1 OHM 2W 0.5% WW AXIAL RWR80NR100DSBSL
RES 0.1ohm 2W 0.5% WW AXIAL

RES 0.1ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80NR100DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR100DSBSL-ND
Through Hole Resistors RWR80NR100DSBSL-ND
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80NR100DSBSL RWR80NR100DSBSL-ND
Product Name RES 0.1 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details