Vishay Intertechnology, Inc. Through Hole Resistors RWR80NR100DRBSL

Description
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80NR100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80NR100DRBSL-ND
Through Hole Resistors RWR80NR100DRBSL-ND
100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.1 OHM 2W 0.5% WW AXIAL - RWR80NR100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 0.5% WW AXIAL
RWR80NR100DRBSL
RES 0.1 OHM 2W 0.5% WW AXIAL RWR80NR100DRBSL
RES 0.1ohm 2W 0.5% WW AXIAL

RES 0.1ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80NR100DRBSL-ND RWR80NR100DRBSL
Product Name Through Hole Resistors RES 0.1 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers