Vishay Intertechnology, Inc. RES 9.09 OHM 2W 1% WW AXIAL RWR80N9R09FRBSL

Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 2W 1% WW AXIAL - RWR80N9R09FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR80N9R09FRBSL
RES 9.09 OHM 2W 1% WW AXIAL RWR80N9R09FRBSL
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N9R09FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N9R09FRBSL-ND
Through Hole Resistors RWR80N9R09FRBSL-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N9R09FRBSL RWR80N9R09FRBSL-ND
Product Name RES 9.09 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details