Vishay Intertechnology, Inc. Wirewound Resistors RWR80N9650FRB12

Description
EGN-3-80 965 1% RWR80N9650FR B12
Request a Quote Datasheet
Description
EGN-3-80 965 1% RWR80N9650FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N9650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N9650FRB12
Wirewound Resistors 3110-RWR80N9650FRB12
EGN-3-80 965 1% RWR80N9650FR B12

EGN-3-80 965 1% RWR80N9650FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N9650FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Trimmer Potentiometers - 3290W-1-202M-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Tolerance 5 +/- %
View Details