Vishay Intertechnology, Inc. RES 90.9 OHM 2W 1% WW AXIAL RWR80N90R9FSS70

Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 2W 1% WW AXIAL - RWR80N90R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 1% WW AXIAL
RWR80N90R9FSS70
RES 90.9 OHM 2W 1% WW AXIAL RWR80N90R9FSS70
RES 90.9ohm 2W 1% WW AXIAL

RES 90.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N90R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N90R9FSS70
Wirewound Resistors 3110-RWR80N90R9FSS70
EGN-3-80 90.9 1% RWR80N90R9FS S70

EGN-3-80 90.9 1% RWR80N90R9FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80N90R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N90R9FSS70-ND
Through Hole Resistors RWR80N90R9FSS70-ND
90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N90R9FSS70 3110-RWR80N90R9FSS70 RWR80N90R9FSS70-ND
Product Name RES 90.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C722RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details