Vishay Intertechnology, Inc. RES 90.9 OHM 2W 0.1% WW AXIAL RWR80N90R9BSRSL

Description
RES 90.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 2W 0.1% WW AXIAL - RWR80N90R9BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 2W 0.1% WW AXIAL
RWR80N90R9BSRSL
RES 90.9 OHM 2W 0.1% WW AXIAL RWR80N90R9BSRSL
RES 90.9ohm 2W 0.1% WW AXIAL

RES 90.9ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N90R9BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N90R9BSRSL-ND
Through Hole Resistors RWR80N90R9BSRSL-ND
90.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N90R9BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N90R9BSRSL
Wirewound Resistors 3110-RWR80N90R9BSRSL
EGN-3-80 90.9 .1% RWR80N90R9BS RSL

EGN-3-80 90.9 .1% RWR80N90R9BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N90R9BSRSL RWR80N90R9BSRSL-ND 3110-RWR80N90R9BSRSL
Product Name RES 90.9 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers